Texas Instruments UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator UA7815CKTTR

Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator - UA7815CKTTR - Texas Instruments
Dallas, TX, United States
UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator
UA7815CKTTR
UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator UA7815CKTTR
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA7815CKTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA7815CKTTRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA7815CKTTRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA7815CKTTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA7815CKTTRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA7815CKTTRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA7815CKTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA7815CKTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA7815CKTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-UA7815CKTTR
LDO Voltage Regulator IC 776-UA7815CKTTR
1.5-A, 38-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: UA7815CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKTTR can be used for catalog matching and distributor lookup.

1.5-A, 38-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: UA7815CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKTTR - 035569-UA7815CKTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKTTR
035569-UA7815CKTTR
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKTTR 035569-UA7815CKTTR
Manufacturer: Texas Instruments Win Source Part Number: 035569-UA7815CKTTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035569-UA7815CKTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - UA7815CKTTR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSSO3

Fixed Positive Standard Regulator, 15V, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA7815CKTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7815CKTTR
PMIC - Voltage Regulators - Linear UA7815CKTTR
IC REG LIN 15V 1.5A DDPAK/TO263

IC REG LIN 15V 1.5A DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7815CKTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7815CKTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7815CKTTR
IC REG LIN 15V 1.5A DDPAK/TO263

IC REG LIN 15V 1.5A DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7815CKTTR
Linear Voltage Regulators UA7815CKTTR
Linear Voltage Regulators 3P 1.5A Fixed 15V Pos Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed 15V Pos Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7815CKTTR 296-UA7815CKTTRCT-ND 776-UA7815CKTTR 035569-UA7815CKTTR UA7815CKTTR UA7815CKTTR UA7815CKTTR UA7815CKTTR
Product Name UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA7815CKTTR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263-3 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details