Texas Instruments High-Performance Analog 5V Voltage Regulator IC UA79M05CKTPR

Description
5V FIXED NEGATIVE REGULATOR, PSSO2, PLASTIC, FM-2 Product overview: UA79M05CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA79M05CKTPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V FIXED NEGATIVE REGULATOR, PSSO2, PLASTIC, FM-2 Product overview: UA79M05CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA79M05CKTPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Voltage Regulator IC
776-UA79M05CKTPR
5V Voltage Regulator IC 776-UA79M05CKTPR
5V FIXED NEGATIVE REGULATOR, PSSO2, PLASTIC, FM-2 Product overview: UA79M05CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA79M05CKTPR can be used for catalog matching and distributor lookup.

5V FIXED NEGATIVE REGULATOR, PSSO2, PLASTIC, FM-2 Product overview: UA79M05CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA79M05CKTPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKTPR - 056082-UA79M05CKTPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKTPR
056082-UA79M05CKTPR
PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKTPR 056082-UA79M05CKTPR
Manufacturer: Texas Instruments Win Source Part Number: 056082-UA79M05CKTPR Packaging: Digi-Reel Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.1V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: -5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 2-PowerFLEX Maximum Input Voltage: -25V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.1V @ 350mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056082-UA79M05CKTPR
Packaging: Digi-Reel
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 2-PowerFLEX
Maximum Input Voltage: -25V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.1V @ 350mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA79M05CKTPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA79M05CKTPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA79M05CKTPR
IC VOLT REG NEG 5V .5A TO-252

IC VOLT REG NEG 5V .5A TO-252

Supplier's Site
PMIC - Voltage Regulators - Linear - UA79M05CKTPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA79M05CKTPR
PMIC - Voltage Regulators - Linear UA79M05CKTPR
IC VOLT REG NEG 5V .5A TO-252

IC VOLT REG NEG 5V .5A TO-252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-UA79M05CKTPR 056082-UA79M05CKTPR UA79M05CKTPR UA79M05CKTPR
Product Name 5V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKTPR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252-3 Other; 2-PowerFLEX
Output Voltage -5 volts 5 volts -5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details