Precision Low Dropout Linear Controllers 14-CDIP -55 to 125
LDO Cntrlr REG Fixed 2V 400mA 14-Pin CDIP Tube Product overview: UC1832J883B from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 400mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-UC1832J883B can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC1832J883B | 757-UC1832J883B |
| Product Name | UC1832 Precision Low Dropout Linear Controllers | 2V 400mA LDO Voltage Regulator IC |
| Output Voltage Type | Fixed | |
| Package Type | Other; CDIP,LCCC | Other; J |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | |
| Vout Tolerance | 2 % | |
| VIN | 4.5 to 40 volts |