Texas Instruments UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKCT

Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator - UA7805CKCT - Texas Instruments
Dallas, TX, United States
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator
UA7805CKCT
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKCT
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39515-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39515-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39515-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCT - 043405-UA7805CKCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCT
043405-UA7805CKCT
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCT 043405-UA7805CKCT
Manufacturer: Texas Instruments Win Source Part Number: 043405-UA7805CKCT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A PSRR: 78dB to 68dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 043405-UA7805CKCT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
PSRR: 78dB to 68dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
5V 1.5A 25V TO-220 LDO Voltage Regulator IC
776-UA7805CKCT
5V 1.5A 25V TO-220 LDO Voltage Regulator IC 776-UA7805CKCT
5V LDO Regulator, 1.5A, 25V In, TO-220-3 Product overview: UA7805CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKCT can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1.5A, 25V In, TO-220-3 Product overview: UA7805CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA7805CKCT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7805CKCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7805CKCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7805CKCT
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA7805CKCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7805CKCT
PMIC - Voltage Regulators - Linear UA7805CKCT
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7805CKCT
Linear Voltage Regulators UA7805CKCT
Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7805CKCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7805CKCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7805CKCT
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA7805CKCT 296-39515-5-ND 043405-UA7805CKCT 776-UA7805CKCT UA7805CKCT UA7805CKCT UA7805CKCT UA7805CKCT UA7805CKCT
Product Name UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7805CKCT 5V 1.5A 25V TO-220 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data