Manufacturer: Texas Instruments
Win Source Part Number: 938007-UC1843MKGD1
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC Die
Package: Die
Package: Tube
Mounting: Surface Mount
Supply Voltage: 7.6V ~ 30V
Family Name: UC1843
Categories: Integrated Circuits (ICs)
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die
Current Mode PWM Controller 0-XCEPT -55 to 125 Product overview: UC1843MKGD1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC1843MKGD1 can be used for catalog matching and distributor lookup.
IC REG CTRLR MULT TOPOLOGY DIE
Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 938007-UC1843MKGD1 | UC1843MKGD1-ND | 760-UC1843MKGD1 | UC1843MKGD1 | UC1843MKGD1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1843MKGD1 | DC DC Switching Controllers | Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Die | Other; Die | Other; DIE | Other; Die | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| IOUT | 1 amps | ||||
| Special Features | Frequency Control |