Texas Instruments UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05CKCS

Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator - UA78M05CKCS - Texas Instruments
Dallas, TX, United States
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator
UA78M05CKCS
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05CKCS
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M05CKCS - 043409-UA78M05CKCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M05CKCS
043409-UA78M05CKCS
PMIC - PMIC - Voltage Regulators - Linear - UA78M05CKCS 043409-UA78M05CKCS
Manufacturer: Texas Instruments Win Source Part Number: 043409-UA78M05CKCS Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043409-UA78M05CKCS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 500mA 25V TO-220 LDO Voltage Regulator IC
776-UA78M05CKCS
5V 500mA 25V TO-220 LDO Voltage Regulator IC 776-UA78M05CKCS
5V 500mA LDO Regulator, TO-220-3, 25V In, 80dB PSRR Product overview: UA78M05CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05CKCS can be used for catalog matching and distributor lookup.

5V 500mA LDO Regulator, TO-220-3, 25V In, 80dB PSRR Product overview: UA78M05CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA78M05CKCS - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14000-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14000-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14000-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M05CKCS
Linear Voltage Regulators UA78M05CKCS
Linear Voltage Regulators Positive V

Linear Voltage Regulators Positive V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M05CKCS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M05CKCS
PMIC - Voltage Regulators - Linear UA78M05CKCS
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M05CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M05CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M05CKCS
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78M05CKCS 043409-UA78M05CKCS 776-UA78M05CKCS UA78M05CKCS 296-14000-5-ND UA78M05CKCS UA78M05CKCS UA78M05CKCS
Product Name UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78M05CKCS 5V 500mA 25V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619ERTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details