Texas Instruments UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05ACLP

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05ACLP - Texas Instruments
Dallas, TX, United States
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05ACLP
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05ACLP
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACLP - 056077-UA78L05ACLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACLP
056077-UA78L05ACLP
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACLP 056077-UA78L05ACLP
Manufacturer: Texas Instruments Win Source Part Number: 056077-UA78L05ACLP Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 49dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 056077-UA78L05ACLP
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-1365-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-1365-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-1365-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
 - UA78L05ACLP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
5V 100mA 20V LDO Voltage Regulator IC
776-UA78L05ACLP
5V 100mA 20V LDO Voltage Regulator IC 776-UA78L05ACLP
5V LDO Regulator, 100mA, TO-92, 20V In Max Product overview: UA78L05ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05ACLP can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, TO-92, 20V In Max Product overview: UA78L05ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05ACLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05ACLP
Linear Voltage Regulators UA78L05ACLP
Linear Voltage Regulators 5.0V 100mA

Linear Voltage Regulators 5.0V 100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05ACLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05ACLP
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L05ACLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L05ACLP
PMIC - Voltage Regulators - Linear UA78L05ACLP
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L05ACLP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L05ACLP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L05ACLP
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05ACLP 056077-UA78L05ACLP 296-1365-ND UA78L05ACLP 776-UA78L05ACLP UA78L05ACLP UA78L05ACLP UA78L05ACLP UA78L05ACLP
Product Name UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACLP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 100mA 20V LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data