The UC1834L883B is a high-efficiency linear regulator designed for low input-output differential applications, featuring a high-gain amplifier and 200mA driver output to support external pass devices for positive or negative regulation. It includes an adjustable current sense amplifier, under- and over-voltage fault detection with programmable delay, a 100mA crowbar drive output, and an over-voltage latch. The device is packaged in a 20-pin LCCC (FK) format, operates over a junction temperature range of -55°C to +125°C, and meets QMLV qualifications.
High Efficiency Linear Regulator 20-LCCC -55 to 125
HIGH EFFICIENCY LINEAR REGULATOR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC1834L883B | UC1834L883B |
| Product Name | UC1834 High Efficiency Linear Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |
| Package Type | Other; CDIP,LCCC | |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | |
| Vout Tolerance | 4 % | |
| VIN | 5 to 35 volts |