Texas Instruments UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator UA7810CKTTR

Description
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator - UA7810CKTTR - Texas Instruments
Dallas, TX, United States
UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator
UA7810CKTTR
UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator UA7810CKTTR
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-UA7810CKTTR
LDO Voltage Regulator IC 776-UA7810CKTTR
1.5-A, 38-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: UA7810CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7810CKTTR can be used for catalog matching and distributor lookup.

1.5-A, 38-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: UA7810CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7810CKTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20797-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20797-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20797-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20797-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20797-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20797-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20797-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20797-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20797-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7810CKTTR - 132329-UA7810CKTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7810CKTTR
132329-UA7810CKTTR
PMIC - PMIC - Voltage Regulators - Linear - UA7810CKTTR 132329-UA7810CKTTR
Manufacturer: Texas Instruments Win Source Part Number: 132329-UA7810CKTTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 2V @ 1A PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132329-UA7810CKTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 2V @ 1A
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA7810CKTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7810CKTTR
PMIC - Voltage Regulators - Linear UA7810CKTTR
IC REG LIN 10V 1.5A DDPAK/TO263

IC REG LIN 10V 1.5A DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7810CKTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7810CKTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7810CKTTR
IC REG LIN 10V 1.5A DDPAK/TO263

IC REG LIN 10V 1.5A DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7810CKTTR
Linear Voltage Regulators UA7810CKTTR
Linear Voltage Regulators 3P 1.5A Fixed 10V Pos Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed 10V Pos Vltg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7810CKTTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7810CKTTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7810CKTTR
IC REG LIN 10V 1.5A DDPAK/TO263

IC REG LIN 10V 1.5A DDPAK/TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA7810CKTTR 776-UA7810CKTTR 296-20797-1-ND 132329-UA7810CKTTR UA7810CKTTR UA7810CKTTR UA7810CKTTR UA7810CKTTR
Product Name UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7810CKTTR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220,WAFERSALE Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 DPAK; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers