Texas Instruments UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CLPR

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05CLPR - Texas Instruments
Dallas, TX, United States
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05CLPR
UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05CLPR
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-UA78L05CLPR
LDO Voltage Regulator IC 776-UA78L05CLPR
100-mA, 30-V, linear voltage regulator 3-TO-92 0 to 125 Product overview: UA78L05CLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CLPR can be used for catalog matching and distributor lookup.

100-mA, 30-V, linear voltage regulator 3-TO-92 0 to 125 Product overview: UA78L05CLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05CLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA78L05CLPR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L05CLPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L05CLPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L05CLPRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L05CLPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L05CLPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L05CLPRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Electronic Wholesale - UA78L05CLPR - 1275506-UA78L05CLPR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA78L05CLPR
1275506-UA78L05CLPR
Electronic Wholesale - UA78L05CLPR 1275506-UA78L05CLPR
Manufacturer: Texas Instruments Win Source Part Number: 1275506-UA78L05CLPR Packaging: Tape and Reel Mounting Style: Through Hole Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 49dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Family Part Number: UA78L05 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 20V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275506-UA78L05CLPR
Packaging: Tape and Reel
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Family Part Number: UA78L05
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 20V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05CLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05CLPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05CLPR
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05CLPR
Linear Voltage Regulators UA78L05CLPR
Linear Voltage Regulators 5V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 5V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L05CLPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L05CLPR
PMIC - Voltage Regulators - Linear UA78L05CLPR
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05CLPR 776-UA78L05CLPR UA78L05CLPR 296-UA78L05CLPRTR-ND 1275506-UA78L05CLPR UA78L05CLPR UA78L05CLPR UA78L05CLPR
Product Name UA78L05 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Electronic Wholesale - UA78L05CLPR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; TO-92-3 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Input Overcurrent Protection; Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details