12V FIXED POSITIVE REGULATOR, PSSO3, PLASTIC, PFM-3 Product overview: UA7812CKTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7812CKTER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937979-UA7812CKTER
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-PowerFLEX™
Package: Reel - TR
Package: TO-252-4, DPak (3 Leads + Tab)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UA781
Categories: Integrated Circuits (ICs)
Case / Package: 3-PowerFLEX™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-11112-1, 296-11112-2-NDR, 296-11112-2, 296-11112-1, -296-11112-1-ND, 296-11112-1-NDR, 296-11112-6, -UA7812CKTER-NDR, 296-11112-6-NDR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-PowerFLEX™
IC REG LIN 12V 1.5A 3POWERFLEX
IC REG LIN 12V 1.5A 3POWERFLEX
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-UA7812CKTER | 937979-UA7812CKTER | 296-11112-2-ND | UA7812CKTER | UA7812CKTER |
| Product Name | 12V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UA7812CKTER | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-252-4 | DPAK; Other; 3-PowerFLEX™ | DPAK; Other; TO-252-4, DPAK (3 Leads + Tab) | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 2 volts | 2 volts |