Texas Instruments UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05ACD

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05ACD - Texas Instruments
Dallas, TX, United States
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05ACD
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05ACD
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
5V 100mA 20V SOIC LDO Voltage Regulator IC
776-UA78L05ACD
5V 100mA 20V SOIC LDO Voltage Regulator IC 776-UA78L05ACD
5V LDO Regulator, 100mA, 20V In, 5% Acc, 8-SOIC Product overview: UA78L05ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05ACD can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 20V In, 5% Acc, 8-SOIC Product overview: UA78L05ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6616709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616709
Voltage Regulators 6616709
Reg Standard Lin Fix Pos 5V 0.1A 8-Pin

Reg Standard Lin Fix Pos 5V 0.1A 8-Pin

Supplier's Site
Voltage Regulators - 6616709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616709P
Voltage Regulators 6616709P
Reg Standard Lin Fix Pos 5V 0.1A 8-Pin

Reg Standard Lin Fix Pos 5V 0.1A 8-Pin

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACD - 081839-UA78L05ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACD
081839-UA78L05ACD
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACD 081839-UA78L05ACD
Manufacturer: Texas Instruments Win Source Part Number: 081839-UA78L05ACD Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 49dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081839-UA78L05ACD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-1364-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-1364-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-1364-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05ACD
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05ACD
Linear Voltage Regulators UA78L05ACD
Linear Voltage Regulators 5.0V 100mA

Linear Voltage Regulators 5.0V 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L05ACD - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L05ACD
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L05ACD
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05ACD 776-UA78L05ACD 6616709 6616709P 081839-UA78L05ACD 296-1364-5-ND UA78L05ACD UA78L05ACD UA78L05ACD
Product Name UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 5V 100mA 20V SOIC LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACD Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; D SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data