Texas Instruments UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05IDCYR

Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator - UA78M05IDCYR - Texas Instruments
Dallas, TX, United States
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator
UA78M05IDCYR
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05IDCYR
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125

3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M05IDCYR - 035580-UA78M05IDCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M05IDCYR
035580-UA78M05IDCYR
PMIC - PMIC - Voltage Regulators - Linear - UA78M05IDCYR 035580-UA78M05IDCYR
Manufacturer: Texas Instruments Win Source Part Number: 035580-UA78M05IDCYR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: uA78M05 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): UA78M05QDCYRG4Q1; UA78M05QDCYRQ1; ZSR485GTC; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035580-UA78M05IDCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: uA78M05
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): UA78M05QDCYRG4Q1; UA78M05QDCYRQ1; ZSR485GTC;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17616-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17616-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17616-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17616-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17616-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17616-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17616-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17616-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17616-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
500mA 5V 25V LDO Voltage Regulator IC
776-UA78M05IDCYR
500mA 5V 25V LDO Voltage Regulator IC 776-UA78M05IDCYR
500mA 5V LDO Regulator, SOT-223-4, 7-25V In Product overview: UA78M05IDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05IDCYR can be used for catalog matching and distributor lookup.

500mA 5V LDO Regulator, SOT-223-4, 7-25V In Product overview: UA78M05IDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05IDCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M05IDCYR
Linear Voltage Regulators UA78M05IDCYR
Linear Voltage Regulators 5V 500mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 5V 500mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M05IDCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M05IDCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M05IDCYR
IC REG LINEAR 5V 500MA SOT223-4

IC REG LINEAR 5V 500MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M05IDCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M05IDCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M05IDCYR
IC REG LINEAR 5V 500MA SOT223-4

IC REG LINEAR 5V 500MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78M05IDCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M05IDCYR
PMIC - Voltage Regulators - Linear UA78M05IDCYR
IC REG LINEAR 5V 500MA SOT223-4

IC REG LINEAR 5V 500MA SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - UA78M05IDCYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
UA78M05IDCYR
Power Supply Chip >> Linear Voltage Regulators (LDO) UA78M05IDCYR
500mA 80dB@(120Hz) Fixed 5V Positive electrode 25V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

500mA 80dB@(120Hz) Fixed 5V Positive electrode 25V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M05IDCYR 035580-UA78M05IDCYR 296-17616-1-ND 776-UA78M05IDCYR UA78M05IDCYR UA78M05IDCYR UA78M05IDCYR UA78M05IDCYR UA78M05IDCYR
Product Name UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78M05IDCYR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500mA 5V 25V LDO Voltage Regulator IC Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27541DRZR-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details