3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
15V 1.5A Positive Linear Voltage Regulator TO-220-3 Product overview: UA7815CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKCSE3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 1.5A TO220-3
IC REG LINEAR 15V 1.5A TO220-3
Linear Voltage Regulators 3P 1.5A Fixed 15V Pos Vltg Reg
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UA7815CKCSE3 | 296-21624-5-ND | 776-UA7815CKCSE3 | UA7815CKCSE3 | UA7815CKCSE3 | UA7815CKCSE3 |
| Product Name | UA7815 3 Pin 1.5A Fixed 15V Positive Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 1.5A TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts |