Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M33CKTPR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13425-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13425-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13425-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKTPR - 1275542-UA78M33CKTPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKTPR
1275542-UA78M33CKTPR
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKTPR 1275542-UA78M33CKTPR
Manufacturer: Texas Instruments Win Source Part Number: 1275542-UA78M33CKTPR Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 2-PowerFLEX Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: UA78M33 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 25V Maximum Dropout Voltage: 2V at 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275542-UA78M33CKTPR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 2-PowerFLEX
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: UA78M33
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 2V at 350mA

Buy Now
Singapore, Singapore
3.3V TO-252 Voltage Regulator IC
776-UA78M33CKTPR
3.3V TO-252 Voltage Regulator IC 776-UA78M33CKTPR
3.3V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M33CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CKTPR can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M33CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CKTPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M33CKTPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M33CKTPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M33CKTPR
IC REG LIN 3.3V 500MA 2POWERFLEX

IC REG LIN 3.3V 500MA 2POWERFLEX

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78M33CKTPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M33CKTPR
PMIC - Voltage Regulators - Linear UA78M33CKTPR
IC REG LIN 3.3V 500MA 2POWERFLEX

IC REG LIN 3.3V 500MA 2POWERFLEX

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-13425-2-ND 1275542-UA78M33CKTPR 776-UA78M33CKTPR UA78M33CKTPR UA78M33CKTPR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKTPR 3.3V TO-252 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data