Texas Instruments UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator UA78L09ACPKG3

Description
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator - UA78L09ACPKG3 - Texas Instruments
Dallas, TX, United States
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator
UA78L09ACPKG3
UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator UA78L09ACPKG3
3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125

3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 3-SOT-89 0 to 125

Buy Now Datasheet
Singapore, Singapore
9V 100mA 24V SOT-89 LDO Voltage Regulator IC
776-UA78L09ACPKG3
9V 100mA 24V SOT-89 LDO Voltage Regulator IC 776-UA78L09ACPKG3
9V LDO, 100mA, 24V In, SOT-89-3, Linear Voltage Regulator Product overview: UA78L09ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L09ACPKG3 can be used for catalog matching and distributor lookup.

9V LDO, 100mA, 24V In, SOT-89-3, Linear Voltage Regulator Product overview: UA78L09ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L09ACPKG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50452-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50452-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50452-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50452-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50452-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50452-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPKG3 - 1115222-UA78L09ACPKG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPKG3
1115222-UA78L09ACPKG3
PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPKG3 1115222-UA78L09ACPKG3
Manufacturer: Texas Instruments Win Source Part Number: 1115222-UA78L09ACPKG 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 45dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115222-UA78L09ACPKG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L09ACPKG3
Linear Voltage Regulators UA78L09ACPKG3
Linear Voltage Regulators 9V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 9V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L09ACPKG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L09ACPKG3
PMIC - Voltage Regulators - Linear UA78L09ACPKG3
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L09ACPKG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L09ACPKG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L09ACPKG3
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L09ACPKG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L09ACPKG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L09ACPKG3
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78L09ACPKG3 776-UA78L09ACPKG3 296-50452-2-ND 1115222-UA78L09ACPKG3 UA78L09ACPKG3 UA78L09ACPKG3 UA78L09ACPKG3 UA78L09ACPKG3
Product Name UA78L09A 3/8 Pin 100mA Fixed 9V Positive Voltage Regulator 9V 100mA 24V SOT-89 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L09ACPKG3 Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; SOT-89-3 Other; TO-243AA SOT89; Other; SOT-89-3 Other; TO-243AA SOT89
Output Voltage 9 volts 9 volts 9 volts 9 volts 9 volts 9 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data