Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ADWTRG4 UC2526ADWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115287-UC2526ADWTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 1Hz to 600kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115287-UC2526ADWTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 1Hz to 600kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ADWTRG4 - 1115287-UC2526ADWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ADWTRG4
1115287-UC2526ADWTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ADWTRG4 1115287-UC2526ADWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115287-UC2526ADWTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 1Hz to 600kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1115287-UC2526ADWTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 1Hz to 600kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1115287-UC2526ADWTRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ADWTRG4
Configuration / Function Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 18-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data