Texas Instruments High-Performance Analog DC DC Switching Controllers UC2524N

Description
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC2524N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC2524N-ND
DC DC Switching Controllers UC2524N-ND
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524N - 131967-UC2524N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524N
131967-UC2524N
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524N 131967-UC2524N
Manufacturer: Texas Instruments Win Source Part Number: 131967-UC2524N Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Frequency Control, Ramp Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131967-UC2524N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC2524N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC2524N
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC2524N
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site
IC REG CTRLR MULT TOPOLOGY 16DIP - 815-UC2524N - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOPOLOGY 16DIP
815-UC2524N
IC REG CTRLR MULT TOPOLOGY 16DIP 815-UC2524N
IC REG CTRLR MULT TOPOLOGY 16DIP

IC REG CTRLR MULT TOPOLOGY 16DIP

Supplier's Site
DC DC Switching Controllers - UC2524N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2524N
DC DC Switching Controllers UC2524N
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UC2524N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2524N
DC DC Switching Controllers UC2524N
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC2524N-ND 131967-UC2524N UC2524N 815-UC2524N UC2524N UC2524N
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524N Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers IC REG CTRLR MULT TOPOLOGY 16DIP DC DC Switching Controllers DC DC Switching Controllers
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
fsw 300 kHz 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Configuration / Function Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data