Texas Instruments UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACPKG3

Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator - UA78L15ACPKG3 - Texas Instruments
Dallas, TX, United States
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator
UA78L15ACPKG3
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACPKG3
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-SOT-89 0 to 125

3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-SOT-89 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50455-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50455-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50455-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50455-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50455-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50455-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50455-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50455-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50455-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
SOT-89 LDO Voltage Regulator IC
776-UA78L15ACPKG3
SOT-89 LDO Voltage Regulator IC 776-UA78L15ACPKG3
100-mA, 30-V, linear voltage regulator 3-SOT-89 0 to 125 Product overview: UA78L15ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L15ACPKG3 can be used for catalog matching and distributor lookup.

100-mA, 30-V, linear voltage regulator 3-SOT-89 0 to 125 Product overview: UA78L15ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L15ACPKG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACPKG3 - 1275521-UA78L15ACPKG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACPKG3
1275521-UA78L15ACPKG3
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACPKG3 1275521-UA78L15ACPKG3
Manufacturer: Texas Instruments Win Source Part Number: 1275521-UA78L15ACPKG 3 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 100mA Family Name: uA78L15 Categories: Integrated Circuits Supplier Device Package: SOT-89-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 39dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-243AA Alternative Parts (Cross-Reference): TS78L15ACY RMG; L78L15ACUTR; L78L15ABUTR; AN78L15; Introduction Date: February 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 15V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275521-UA78L15ACPKG3
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Family Name: uA78L15
Categories: Integrated Circuits
Supplier Device Package: SOT-89-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 39dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-243AA
Alternative Parts (Cross-Reference): TS78L15ACY RMG; L78L15ACUTR; L78L15ABUTR; AN78L15;
Introduction Date: February 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 15V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L15ACPKG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L15ACPKG3
PMIC - Voltage Regulators - Linear UA78L15ACPKG3
IC REG LINEAR 15V 100MA SOT89-3

IC REG LINEAR 15V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L15ACPKG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L15ACPKG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L15ACPKG3
IC REG LINEAR 15V 100MA SOT89-3

IC REG LINEAR 15V 100MA SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L15ACPKG3
Linear Voltage Regulators UA78L15ACPKG3
Linear Voltage Regulators 15V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 15V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L15ACPKG3 296-50455-2-ND 776-UA78L15ACPKG3 1275521-UA78L15ACPKG3 UA78L15ACPKG3 UA78L15ACPKG3 UA78L15ACPKG3
Product Name UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACPKG3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; TO-243AA Other; SOT-89-3 SOT89; Other; TO-243AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details