Texas Instruments UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05ACPK

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05ACPK - Texas Instruments
Dallas, TX, United States
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05ACPK
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05ACPK
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-SOT-89 0 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-SOT-89 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACPK - 035570-UA78L05ACPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACPK
035570-UA78L05ACPK
PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACPK 035570-UA78L05ACPK
Manufacturer: Texas Instruments Win Source Part Number: 035570-UA78L05ACPK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: uA78L05 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 49dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): UPC78L05T-E1; UPC78L05T-AZ; UPC78L05T; UPC78L05T-E1-A; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 035570-UA78L05ACPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: uA78L05
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): UPC78L05T-E1; UPC78L05T-AZ; UPC78L05T; UPC78L05T-E1-A;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
 - UA78L05ACPK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Supplier's Site Datasheet
Singapore, Singapore
5V 100mA 20V SOT-89 LDO Voltage Regulator IC
776-UA78L05ACPK
5V 100mA 20V SOT-89 LDO Voltage Regulator IC 776-UA78L05ACPK
5V LDO Regulator, 100mA, SOT-89, 20V In, 5% Acc Product overview: UA78L05ACPK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05ACPK can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, SOT-89, 20V In, 5% Acc Product overview: UA78L05ACPK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05ACPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2184675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2184675
Voltage Regulators 2184675
UA78L05ACPK, Standard Regulator

UA78L05ACPK, Standard Regulator

Supplier's Site
Voltage Regulators - 2184676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2184676P
Voltage Regulators 2184676P
UA78L05ACPK, Standard Regulator

UA78L05ACPK, Standard Regulator

Supplier's Site
Voltage Regulators - 2184676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2184676
Voltage Regulators 2184676
UA78L05ACPK, Standard Regulator

UA78L05ACPK, Standard Regulator

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11118-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11118-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11118-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11118-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11118-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11118-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11118-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11118-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11118-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - UA78L05ACPK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
UA78L05ACPK
Power Supply Chip >> Linear Voltage Regulators (LDO) UA78L05ACPK
49dB@(120Hz) 100mA Fixed 5V Positive electrode 20V SOT-89-3 Linear Voltage Regulators (LDO) ROHS

49dB@(120Hz) 100mA Fixed 5V Positive electrode 20V SOT-89-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L05ACPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L05ACPK
PMIC - Voltage Regulators - Linear UA78L05ACPK
IC REG LINEAR 5V 100MA SOT89-3

IC REG LINEAR 5V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05ACPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05ACPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05ACPK
IC REG LINEAR 5V 100MA SOT89-3

IC REG LINEAR 5V 100MA SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05ACPK
Linear Voltage Regulators UA78L05ACPK
Linear Voltage Regulators 5.0V 100mA

Linear Voltage Regulators 5.0V 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L05ACPK - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L05ACPK
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L05ACPK
IC REG LINEAR 5V 100MA SOT89-3

IC REG LINEAR 5V 100MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05ACPK 035570-UA78L05ACPK UA78L05ACPK 776-UA78L05ACPK 2184675 296-11118-1-ND UA78L05ACPK UA78L05ACPK UA78L05ACPK UA78L05ACPK UA78L05ACPK
Product Name UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78L05ACPK 5V 100mA 20V SOT-89 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOT89; Other; SOT-89-3 SOT89; Other; SOT-89-3 Other; SOT-89 SOT89; Other; SOT-89 Other; TO-243AA SOT89 Other; TO-243AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24070RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details