Texas Instruments UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator UA7812CKTTRG3

Description
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator - UA7812CKTTRG3 - Texas Instruments
Dallas, TX, United States
UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator
UA7812CKTTRG3
UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator UA7812CKTTRG3
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-UA7812CKTTRG3
LDO Voltage Regulator IC 776-UA7812CKTTRG3
1.5-A, 38-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: UA7812CKTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7812CKTTRG3 can be used for catalog matching and distributor lookup.

1.5-A, 38-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: UA7812CKTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7812CKTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50444-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50444-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50444-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50444-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50444-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50444-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7812CKTTRG3 - 1115209-UA7812CKTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7812CKTTRG3
1115209-UA7812CKTTRG3
PMIC - PMIC - Voltage Regulators - Linear - UA7812CKTTRG3 1115209-UA7812CKTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1115209-UA7812CKTTRG 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A PSRR: 78dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115209-UA7812CKTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A
PSRR: 78dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA7812CKTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7812CKTTRG3
PMIC - Voltage Regulators - Linear UA7812CKTTRG3
IC REG LIN 12V 1.5A DDPAK/TO263

IC REG LIN 12V 1.5A DDPAK/TO263

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7812CKTTRG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7812CKTTRG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7812CKTTRG3
IC REG LIN 12V 1.5A DDPAK/TO263

IC REG LIN 12V 1.5A DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7812CKTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7812CKTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7812CKTTRG3
IC REG LIN 12V 1.5A DDPAK/TO263

IC REG LIN 12V 1.5A DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7812CKTTRG3
Linear Voltage Regulators UA7812CKTTRG3
Linear Voltage Regulators 3P 1.5A Fixed 12V Pos Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed 12V Pos Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7812CKTTRG3 776-UA7812CKTTRG3 296-50444-1-ND 1115209-UA7812CKTTRG3 UA7812CKTTRG3 UA7812CKTTRG3 UA7812CKTTRG3 UA7812CKTTRG3
Product Name UA7812 3 Pin 1.5A Fixed 12V Positive Voltage Regulator LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7812CKTTRG3 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data