Texas Instruments UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACDR

Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator - UA78L12ACDR - Texas Instruments
Dallas, TX, United States
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator
UA78L12ACDR
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACDR
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15054-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15054-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15054-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15054-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15054-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15054-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15054-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15054-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15054-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
 - UA78L12ACDR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDR - 035578-UA78L12ACDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDR
035578-UA78L12ACDR
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDR 035578-UA78L12ACDR
Manufacturer: Texas Instruments Win Source Part Number: 035578-UA78L12ACDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: UA78L12 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 42dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MC78L12ABD; MC78L12ACD; L78L12CDTR; MC78L12ABDR2; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035578-UA78L12ACDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: UA78L12
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): MC78L12ABD; MC78L12ACD; L78L12CDTR; MC78L12ABDR2;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 100mA 27V SOIC LDO Voltage Regulator IC
776-UA78L12ACDR
12V 100mA 27V SOIC LDO Voltage Regulator IC 776-UA78L12ACDR
12V 100mA LDO Linear Voltage Regulator, 27V In, 8-SOIC Product overview: UA78L12ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACDR can be used for catalog matching and distributor lookup.

12V 100mA LDO Linear Voltage Regulator, 27V In, 8-SOIC Product overview: UA78L12ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L12ACDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L12ACDR
PMIC - Voltage Regulators - Linear UA78L12ACDR
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L12ACDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L12ACDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L12ACDR
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L12ACDR
Linear Voltage Regulators UA78L12ACDR
Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L12ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L12ACDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L12ACDR
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78L12ACDR 296-15054-2-ND UA78L12ACDR 035578-UA78L12ACDR 776-UA78L12ACDR UA78L12ACDR UA78L12ACDR UA78L12ACDR UA78L12ACDR
Product Name UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDR 12V 100mA 27V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC8 SOIC; Other; 8-SOIC Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V110 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 14.4 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers