Texas Instruments UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator UA78L08ACDRG4

Description
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator - UA78L08ACDRG4 - Texas Instruments
Dallas, TX, United States
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator
UA78L08ACDRG4
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator UA78L08ACDRG4
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
 - UA78L08ACDRG4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 8V, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
8V 100mA 23V SOIC LDO Voltage Regulator IC
776-UA78L08ACDRG4
8V 100mA 23V SOIC LDO Voltage Regulator IC 776-UA78L08ACDRG4
8V 100mA LDO Linear Voltage Regulator, 23V In, 8-SOIC Product overview: UA78L08ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 23V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L08ACDRG4 can be used for catalog matching and distributor lookup.

8V 100mA LDO Linear Voltage Regulator, 23V In, 8-SOIC Product overview: UA78L08ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 23V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L08ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L08ACDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L08ACDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L08ACDRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDRG4 - 1115219-UA78L08ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDRG4
1115219-UA78L08ACDRG4
PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDRG4 1115219-UA78L08ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115219-UA78L08ACDRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 46dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1115219-UA78L08ACDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L08ACDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L08ACDRG4
PMIC - Voltage Regulators - Linear UA78L08ACDRG4
IC REG LINEAR 8V 100MA 8SOIC

IC REG LINEAR 8V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L08ACDRG4
Linear Voltage Regulators UA78L08ACDRG4
Linear Voltage Regulators 8V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 8V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L08ACDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L08ACDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L08ACDRG4
IC REG LINEAR 8V 100MA 8SOIC

IC REG LINEAR 8V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78L08ACDRG4 UA78L08ACDRG4 776-UA78L08ACDRG4 UA78L08ACDRG4-ND 1115219-UA78L08ACDRG4 UA78L08ACDRG4 UA78L08ACDRG4 UA78L08ACDRG4
Product Name UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8V 100mA 23V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDRG4 PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOIC; Other; SOIC8 Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24253RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details