Texas Instruments UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05AILPR

Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 -40 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator - UA78L05AILPR - Texas Instruments
Dallas, TX, United States
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator
UA78L05AILPR
UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator UA78L05AILPR
3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 -40 to 125

3/8 Pin 100mA Fixed 5V Positive Voltage Regulator 3-TO-92 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L05AILPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L05AILPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L05AILPRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L05AILPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L05AILPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L05AILPRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
 - UA78L05AILPR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1153873-UA78L05AILPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1153873-UA78L05AILPR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1153873-UA78L05AILPR
Win Source Part Number: 1153873-UA78L05AILPR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 49dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27135-2,296-2713 5-6INACTIVE,296-2713 5-1,2156-UA78L05AILP R,UA78L05AILPR-ND,TE XTISUA78L05AILPR,296 -27135-6-ND,296-2713 5-6 Base Product Number: UA78L05 Voltage Dropout (Max): 1.7V @ 40mA

Win Source Part Number: 1153873-UA78L05AILPR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27135-2,296-27135-6INACTIVE,296-27135-1,2156-UA78L05AILPR,UA78L05AILPR-ND,TEXTISUA78L05AILPR,296-27135-6-ND,296-27135-6
Base Product Number: UA78L05
Voltage Dropout (Max): 1.7V @ 40mA

Buy Now Datasheet
Singapore, Singapore
5V 100mA 20V LDO Voltage Regulator IC
776-UA78L05AILPR
5V 100mA 20V LDO Voltage Regulator IC 776-UA78L05AILPR
5V LDO Regulator, 100mA, TO-92, 20V In, 5% Acc Product overview: UA78L05AILPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05AILPR can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, TO-92, 20V In, 5% Acc Product overview: UA78L05AILPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L05AILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L05AILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L05AILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L05AILPR
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L05AILPR
Linear Voltage Regulators UA78L05AILPR
Linear Voltage Regulators 5V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 5V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L05AILPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L05AILPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L05AILPR
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L05AILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L05AILPR
PMIC - Voltage Regulators - Linear UA78L05AILPR
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L05AILPR 296-UA78L05AILPRTR-ND UA78L05AILPR 1153873-UA78L05AILPR 776-UA78L05AILPR UA78L05AILPR UA78L05AILPR UA78L05AILPR UA78L05AILPR
Product Name UA78L05A 3/8 Pin 100mA Fixed 5V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5V 100mA 20V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92 TO-92; Other; Tape & Reel (TR),Cut Tape (CT) Other; TO-92-3 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details