Texas Instruments UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACD

Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator - UA78L10ACD - Texas Instruments
Dallas, TX, United States
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator
UA78L10ACD
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACD
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
10V 100mA SOIC LDO Voltage Regulator IC
776-UA78L10ACD
10V 100mA SOIC LDO Voltage Regulator IC 776-UA78L10ACD
10V 100mA LDO Linear Voltage Regulator 8-SOIC Product overview: UA78L10ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACD can be used for catalog matching and distributor lookup.

10V 100mA LDO Linear Voltage Regulator 8-SOIC Product overview: UA78L10ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - UA78L10ACD - 1275515-UA78L10ACD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA78L10ACD
1275515-UA78L10ACD
Electronic Wholesale - UA78L10ACD 1275515-UA78L10ACD
Manufacturer: Texas Instruments Win Source Part Number: 1275515-UA78L10ACD Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C PSRR: 44dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: UA78L10 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 10V Voltage - Input (Maximum): 25V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275515-UA78L10ACD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 44dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: UA78L10
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 10V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11129-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11129-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11129-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L10ACD
Linear Voltage Regulators UA78L10ACD
Linear Voltage Regulators 10.0V 100mA

Linear Voltage Regulators 10.0V 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L10ACD - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L10ACD
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L10ACD
IC REG LINEAR 10V 100MA 8SOIC

IC REG LINEAR 10V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L10ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L10ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L10ACD
IC REG LINEAR 10V 100MA 8SOIC

IC REG LINEAR 10V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L10ACD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L10ACD
PMIC - Voltage Regulators - Linear UA78L10ACD
IC REG LINEAR 10V 100MA 8SOIC

IC REG LINEAR 10V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L10ACD 776-UA78L10ACD 1275515-UA78L10ACD 296-11129-5-ND UA78L10ACD UA78L10ACD UA78L10ACD UA78L10ACD
Product Name UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 10V 100mA SOIC LDO Voltage Regulator IC Electronic Wholesale - UA78L10ACD Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; D SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details