Texas Instruments UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACD

Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator - UA78L15ACD - Texas Instruments
Dallas, TX, United States
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator
UA78L15ACD
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACD
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
15V 100mA 30V SOIC LDO Voltage Regulator IC
776-UA78L15ACD
15V 100mA 30V SOIC LDO Voltage Regulator IC 776-UA78L15ACD
15V LDO Regulator, 100mA, 30V In, SOIC, 1.7V Dropout Product overview: UA78L15ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L15ACD can be used for catalog matching and distributor lookup.

15V LDO Regulator, 100mA, 30V In, SOIC, 1.7V Dropout Product overview: UA78L15ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L15ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA78L15ACD - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27136-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27136-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27136-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACD - 901653-UA78L15ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACD
901653-UA78L15ACD
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACD 901653-UA78L15ACD
Manufacturer: Texas Instruments Win Source Part Number: 901653-UA78L15ACD Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 100mA 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: uA78L15 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-27136-5-ND, UA78L15ACDE4-ND, UA78L15ACDG4-ND, UA78L15ACDE4, -UA78L15ACDE4-NDR, UA78L15ACDG4, -UA78L15ACDE4, UA78L15ACD-ND, 296-27136-5

Manufacturer: Texas Instruments
Win Source Part Number: 901653-UA78L15ACD
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 100mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: uA78L15
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-27136-5-ND, UA78L15ACDE4-ND, UA78L15ACDG4-ND, UA78L15ACDE4, -UA78L15ACDE4-NDR, UA78L15ACDG4, -UA78L15ACDE4, UA78L15ACD-ND, 296-27136-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L15ACD
Linear Voltage Regulators UA78L15ACD
Linear Voltage Regulators 15V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 15V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L15ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L15ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L15ACD
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site
IC REG LINEAR 15V 100MA 8SOIC - 815-UA78L15ACD - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 15V 100MA 8SOIC
815-UA78L15ACD
IC REG LINEAR 15V 100MA 8SOIC 815-UA78L15ACD
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L15ACD 776-UA78L15ACD UA78L15ACD 296-27136-5-ND 901653-UA78L15ACD UA78L15ACD UA78L15ACD 815-UA78L15ACD
Product Name UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 15V 100mA 30V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACD Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 15V 100MA 8SOIC
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; SOIC SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data