Texas Instruments UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACDRG4

Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator - UA78L12ACDRG4 - Texas Instruments
Dallas, TX, United States
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator
UA78L12ACDRG4
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACDRG4
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
 - UA78L12ACDRG4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDRG4 - 1115225-UA78L12ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDRG4
1115225-UA78L12ACDRG4
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDRG4 1115225-UA78L12ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115225-UA78L12ACDRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 42dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115225-UA78L12ACDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L12ACDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L12ACDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L12ACDRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
12V 100mA 27V SOIC LDO Voltage Regulator IC
776-UA78L12ACDRG4
12V 100mA 27V SOIC LDO Voltage Regulator IC 776-UA78L12ACDRG4
12V LDO Regulator, 100mA, 27V In, 8-SOIC Product overview: UA78L12ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACDRG4 can be used for catalog matching and distributor lookup.

12V LDO Regulator, 100mA, 27V In, 8-SOIC Product overview: UA78L12ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L12ACDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L12ACDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L12ACDRG4
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L12ACDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L12ACDRG4
PMIC - Voltage Regulators - Linear UA78L12ACDRG4
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L12ACDRG4
Linear Voltage Regulators UA78L12ACDRG4
Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L12ACDRG4 UA78L12ACDRG4 1115225-UA78L12ACDRG4 UA78L12ACDRG4-ND 776-UA78L12ACDRG4 UA78L12ACDRG4 UA78L12ACDRG4 UA78L12ACDRG4
Product Name UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACDRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 100mA 27V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOIC; Other; SOIC8 SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details