Texas Instruments UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator UA78L08ACDR

Description
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator - UA78L08ACDR - Texas Instruments
Dallas, TX, United States
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator
UA78L08ACDR
UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator UA78L08ACDR
3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
8V 100mA 23V SOIC LDO Voltage Regulator IC
776-UA78L08ACDR
8V 100mA 23V SOIC LDO Voltage Regulator IC 776-UA78L08ACDR
8V 100mA LDO Linear Voltage Regulator, 23V In, 8-SOIC Product overview: UA78L08ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 23V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L08ACDR can be used for catalog matching and distributor lookup.

8V 100mA LDO Linear Voltage Regulator, 23V In, 8-SOIC Product overview: UA78L08ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 23V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L08ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDR - 035576-UA78L08ACDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDR
035576-UA78L08ACDR
PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDR 035576-UA78L08ACDR
Manufacturer: Texas Instruments Win Source Part Number: 035576-UA78L08ACDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: UA78L08 Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 46dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): AP78L08SL-A; AP78L08SG-A; AP78L08S; AP78L08SL-13; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 035576-UA78L08ACDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: UA78L08
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): AP78L08SL-A; AP78L08SG-A; AP78L08S; AP78L08SL-13;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24390-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24390-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24390-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24390-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24390-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24390-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24390-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24390-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24390-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L08ACDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L08ACDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L08ACDR
IC REG LINEAR 8V 100MA 8SOIC

IC REG LINEAR 8V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L08ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L08ACDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L08ACDR
IC REG LINEAR 8V 100MA 8SOIC

IC REG LINEAR 8V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L08ACDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L08ACDR
PMIC - Voltage Regulators - Linear UA78L08ACDR
IC REG LINEAR 8V 100MA 8SOIC

IC REG LINEAR 8V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L08ACDR
Linear Voltage Regulators UA78L08ACDR
Linear Voltage Regulators 8V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 8V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L08ACDR 776-UA78L08ACDR 035576-UA78L08ACDR 296-24390-2-ND UA78L08ACDR UA78L08ACDR UA78L08ACDR UA78L08ACDR
Product Name UA78L08A 3/8 Pin 100mA Fixed 8V Positive Voltage Regulator 8V 100mA 23V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78L08ACDR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; D SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data