Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524DWTR UC2524DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115282-UC2524DWTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Frequency Control, Ramp Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115282-UC2524DWTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Frequency Control, Ramp Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC2524DWTR is a DC-DC switching controller designed for various power supply applications, including boost, flyback, forward converter, full-bridge, half-bridge, and push-pull configurations. It features a complete pulse-width modulation (PWM) power control circuitry integrated on a single monolithic chip, which includes an on-chip reference, error amplifier, programmable oscillator, and current-limiting circuitry. The device operates over a temperature range of -25°C to 85°C and supports a supply voltage range from 8V to 40V. It is characterized by low standby current, typically 8mA, and offers dual alternating outputs suitable for both single-ended and push-pull applications. The UC2524DWTR is interchangeable with similar controllers, making it a versatile choice for engineers looking to implement efficient power management solutions in their designs.

Datasheet Summary
Powered by GS/AI

The UC2524DWTR is a DC-DC switching controller designed for various power supply applications, including boost, flyback, forward converter, full-bridge, half-bridge, and push-pull configurations. It features a complete pulse-width modulation (PWM) power control circuitry integrated on a single monolithic chip, which includes an on-chip reference, error amplifier, programmable oscillator, and current-limiting circuitry. The device operates over a temperature range of -25°C to 85°C and supports a supply voltage range from 8V to 40V. It is characterized by low standby current, typically 8mA, and offers dual alternating outputs suitable for both single-ended and push-pull applications. The UC2524DWTR is interchangeable with similar controllers, making it a versatile choice for engineers looking to implement efficient power management solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524DWTR - 1115282-UC2524DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524DWTR
1115282-UC2524DWTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524DWTR 1115282-UC2524DWTR
Manufacturer: Texas Instruments Win Source Part Number: 1115282-UC2524DWTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 300kHz Control Features: Current Limit, Enable, Frequency Control, Ramp Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115282-UC2524DWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - UC2524DWTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC2524DWTR-ND
DC DC Switching Controllers UC2524DWTR-ND
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC2524DWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC2524DWTR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC2524DWTR
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site
DC DC Switching Controllers - UC2524DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2524DWTR
DC DC Switching Controllers UC2524DWTR
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2524DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2524DWTR
PMIC - Voltage Regulators - DC DC Switching Controllers UC2524DWTR
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1115282-UC2524DWTR UC2524DWTR-ND UC2524DWTR UC2524DWTR UC2524DWTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2524DWTR DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Ramp Internal Current Limit; Current Limit, Enable, Frequency Control, Ramp
Unlock Full Specs
to access all available technical data