Texas Instruments UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator UA7810CKCS

Description
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator - UA7810CKCS - Texas Instruments
Dallas, TX, United States
UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator
UA7810CKCS
UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator UA7810CKCS
3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 10V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Electronic Wholesale - UA7810CKCS - 1275494-UA7810CKCS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA7810CKCS
1275494-UA7810CKCS
Electronic Wholesale - UA7810CKCS 1275494-UA7810CKCS
Manufacturer: Texas Instruments Win Source Part Number: 1275494-UA7810CKCS Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1.5A Family Name: uA7810 Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 78dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Alternative Parts (Cross-Reference): MC7810AECTNL; MC7810CTBU; BA7810CP; MC7810AECT; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking Family Part Number: UA7810 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 10V Voltage - Input (Maximum): 28V Maximum Dropout Voltage: 2V at 1A

Manufacturer: Texas Instruments
Win Source Part Number: 1275494-UA7810CKCS
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1.5A
Family Name: uA7810
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Alternative Parts (Cross-Reference): MC7810AECTNL; MC7810CTBU; BA7810CP; MC7810AECT;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking
Family Part Number: UA7810
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 10V
Voltage - Input (Maximum): 28V
Maximum Dropout Voltage: 2V at 1A

Buy Now Datasheet
Singapore, Singapore
10V 1.5A TO-220 LDO Voltage Regulator IC
776-UA7810CKCS
10V 1.5A TO-220 LDO Voltage Regulator IC 776-UA7810CKCS
10V 1.5A Linear Voltage Regulator, TO-220-3 Product overview: UA7810CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7810CKCS can be used for catalog matching and distributor lookup.

10V 1.5A Linear Voltage Regulator, TO-220-3 Product overview: UA7810CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7810CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21621-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21621-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21621-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7810CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7810CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7810CKCS
IC REG LINEAR 10V 1.5A TO220-3

IC REG LINEAR 10V 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7810CKCS
Linear Voltage Regulators UA7810CKCS
Linear Voltage Regulators 10V 1.5A Fixed Pos Voltage Regulator

Linear Voltage Regulators 10V 1.5A Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7810CKCS 1275494-UA7810CKCS 776-UA7810CKCS 296-21621-5-ND UA7810CKCS UA7810CKCS
Product Name UA7810 3 Pin 1.5A Fixed 10V Positive Voltage Regulator Electronic Wholesale - UA7810CKCS 10V 1.5A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220,WAFERSALE TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25896RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details