Texas Instruments UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKTTRG3

Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator - UA7805CKTTRG3 - Texas Instruments
Dallas, TX, United States
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator
UA7805CKTTRG3
UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator UA7805CKTTRG3
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKTTRG3 - 1115204-UA7805CKTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKTTRG3
1115204-UA7805CKTTRG3
PMIC - PMIC - Voltage Regulators - Linear - UA7805CKTTRG3 1115204-UA7805CKTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1115204-UA7805CKTTRG 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A PSRR: 78dB to 68dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115204-UA7805CKTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
PSRR: 78dB to 68dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 1.5A LDO Voltage Regulator IC
776-UA7805CKTTRG3
5V 1.5A LDO Voltage Regulator IC 776-UA7805CKTTRG3
5V 1.5A LDO TO-263 Linear Voltage Regulator Product overview: UA7805CKTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKTTRG3 can be used for catalog matching and distributor lookup.

5V 1.5A LDO TO-263 Linear Voltage Regulator Product overview: UA7805CKTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7805CKTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50442-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50442-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50442-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA7805CKTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7805CKTTRG3
PMIC - Voltage Regulators - Linear UA7805CKTTRG3
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7805CKTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7805CKTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7805CKTTRG3
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7805CKTTRG3
Linear Voltage Regulators UA7805CKTTRG3
Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7805CKTTRG3 1115204-UA7805CKTTRG3 776-UA7805CKTTRG3 296-50442-2-ND UA7805CKTTRG3 UA7805CKTTRG3 UA7805CKTTRG3
Product Name UA7805 3 Pin 1.5A Fixed 5V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA7805CKTTRG3 5V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details