Texas Instruments UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACPKG3

Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator - UA78L12ACPKG3 - Texas Instruments
Dallas, TX, United States
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator
UA78L12ACPKG3
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACPKG3
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-SOT-89 0 to 125

3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-SOT-89 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACPKG3 - 084206-UA78L12ACPKG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACPKG3
084206-UA78L12ACPKG3
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACPKG3 084206-UA78L12ACPKG3
Manufacturer: Texas Instruments Win Source Part Number: 084206-UA78L12ACPKG3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 42dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084206-UA78L12ACPKG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12V 100mA 27V SOT-89 LDO Voltage Regulator IC
776-UA78L12ACPKG3
12V 100mA 27V SOT-89 LDO Voltage Regulator IC 776-UA78L12ACPKG3
12V 100mA LDO Regulator, SOT-89, Positive, 27V In Max Product overview: UA78L12ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACPKG3 can be used for catalog matching and distributor lookup.

12V 100mA LDO Regulator, SOT-89, Positive, 27V In Max Product overview: UA78L12ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACPKG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50454-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50454-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50454-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50454-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50454-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50454-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50454-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50454-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50454-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L12ACPKG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L12ACPKG3
PMIC - Voltage Regulators - Linear UA78L12ACPKG3
IC REG LINEAR 12V 100MA SOT89-3

IC REG LINEAR 12V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L12ACPKG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L12ACPKG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L12ACPKG3
IC REG LINEAR 12V 100MA SOT89-3

IC REG LINEAR 12V 100MA SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L12ACPKG3
Linear Voltage Regulators UA78L12ACPKG3
Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 12V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L12ACPKG3 084206-UA78L12ACPKG3 776-UA78L12ACPKG3 296-50454-2-ND UA78L12ACPKG3 UA78L12ACPKG3 UA78L12ACPKG3
Product Name UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACPKG3 12V 100mA 27V SOT-89 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOT89; Other; SOT-89-3 Other; SOT-89 Other; TO-243AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details