Texas Instruments UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05CKCSE3

Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator - UA78M05CKCSE3 - Texas Instruments
Dallas, TX, United States
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator
UA78M05CKCSE3
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05CKCSE3
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
5V 500mA TO-220 LDO Voltage Regulator IC
776-UA78M05CKCSE3
5V 500mA TO-220 LDO Voltage Regulator IC 776-UA78M05CKCSE3
5V 500mA LDO Voltage Regulator, TO-220-3 Product overview: UA78M05CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05CKCSE3 can be used for catalog matching and distributor lookup.

5V 500mA LDO Voltage Regulator, TO-220-3 Product overview: UA78M05CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA78M05CKCSE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21627-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21627-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21627-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M05CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M05CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M05CKCSE3
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M05CKCSE3
Linear Voltage Regulators UA78M05CKCSE3
Linear Voltage Regulators 3/4P 500mA Fixed 5V Pos Vltg Reg

Linear Voltage Regulators 3/4P 500mA Fixed 5V Pos Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M05CKCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M05CKCSE3
PMIC - Voltage Regulators - Linear UA78M05CKCSE3
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M05CKCSE3 776-UA78M05CKCSE3 UA78M05CKCSE3 296-21627-5-ND UA78M05CKCSE3 UA78M05CKCSE3 UA78M05CKCSE3
Product Name UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 5V 500mA TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details