14 Pin 150mA Adjustable Positive Voltage Regulator 14-SO 0 to 70
150-mA, 40-V, adjustable linear voltage regulator 14-SO 0 to 70 Product overview: UA723CNSR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA723CNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035559-UA723CNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit
Output Current: 150mA
Output Voltage: 2 V to 37 V
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOP
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2V
PSRR: 74dB to 86dB (50Hz to 10kHz)
Maximum Output Voltage: 37V
Protection Operating Temperature: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO
IC REG LINEAR POS ADJ 150MA 14SO
IC REG LINEAR POS ADJ 150MA 14SO
Linear Voltage Regulators Adj 150mA Precision Voltage Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UA723CNSR | 776-UA723CNSR | 035559-UA723CNSR | 296-28888-2-ND | UA723CNSR | UA723CNSR | UA723CNSR |
| Product Name | UA723 14 Pin 150mA Adjustable Positive Voltage Regulator | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UA723CNSR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; PDIP,SO,SOIC | Other; SOP | Other; 14-SOP | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC | ||
| Output Voltage | 2 to 37 volts | 37 volts | 2 volts | 2 to 37 volts | 2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |