Texas Instruments UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05CDCY

Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator - UA78M05CDCY - Texas Instruments
Dallas, TX, United States
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator
UA78M05CDCY
UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator UA78M05CDCY
3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 5V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - 6616721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616721
Voltage Regulators 6616721
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Supplier's Site
Voltage Regulators - 6616721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616721P
Voltage Regulators 6616721P
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Supplier's Site
Voltage Regulators - 1219161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1219161
Voltage Regulators 1219161
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Reg Standard Lin Fix Pos 5V 0.5A 4-Pin

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - UA78M05CDCY - 081841-UA78M05CDCY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M05CDCY
081841-UA78M05CDCY
PMIC - PMIC - Voltage Regulators - Linear - UA78M05CDCY 081841-UA78M05CDCY
Manufacturer: Texas Instruments Win Source Part Number: 081841-UA78M05CDCY Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: uA78M05 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): ZSR485GTC; UZR78L048G; G921CT65U; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 081841-UA78M05CDCY
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: uA78M05
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): ZSR485GTC; UZR78L048G; G921CT65U;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
5V 500mA 25V LDO Voltage Regulator IC
776-UA78M05CDCY
5V 500mA 25V LDO Voltage Regulator IC 776-UA78M05CDCY
5V 500mA LDO Regulator, SOT-223, 25V In, Positive Product overview: UA78M05CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05CDCY can be used for catalog matching and distributor lookup.

5V 500mA LDO Regulator, SOT-223, 25V In, Positive Product overview: UA78M05CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M05CDCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27138-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27138-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27138-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M05CDCY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M05CDCY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M05CDCY
IC REG LINEAR 5V 500MA SOT223-4

IC REG LINEAR 5V 500MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M05CDCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M05CDCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M05CDCY
IC REG LINEAR 5V 500MA SOT223-4

IC REG LINEAR 5V 500MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M05CDCY
Linear Voltage Regulators UA78M05CDCY
Linear Voltage Regulators 500mA 5V Fixed V

Linear Voltage Regulators 500mA 5V Fixed V

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M05CDCY 6616721 6616721P 081841-UA78M05CDCY 776-UA78M05CDCY 296-27138-5-ND UA78M05CDCY UA78M05CDCY UA78M05CDCY
Product Name UA78M05 3/4 Pin 500mA Fixed 5V Positive Voltage Regulator Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M05CDCY 5V 500mA 25V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; Sot-223 Other; SOT-223 Other; SOT-223-4 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers