Texas Instruments UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator UA78M12CKVURG3

Description
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet
Description
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator - UA78M12CKVURG3 - Texas Instruments
Dallas, TX, United States
UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator
UA78M12CKVURG3
UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator UA78M12CKVURG3
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-252 0 to 125

3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-252 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19664-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19664-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19664-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19664-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19664-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19664-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19664-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19664-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19664-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
12V 500mA 30V TO-252 LDO Voltage Regulator IC
776-UA78M12CKVURG3
12V 500mA 30V TO-252 LDO Voltage Regulator IC 776-UA78M12CKVURG3
12V 500mA LDO Regulator, TO-252, 30V In, SMT Product overview: UA78M12CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 30V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M12CKVURG3 can be used for catalog matching and distributor lookup.

12V 500mA LDO Regulator, TO-252, 30V In, SMT Product overview: UA78M12CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 30V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M12CKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKVURG3 - 1115239-UA78M12CKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKVURG3
1115239-UA78M12CKVURG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKVURG3 1115239-UA78M12CKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 1115239-UA78M12CKVUR G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): BA78M12FP-E2; UA78M12CKVUR; UA78M12CKTPRG3; UA78M12CKVURG3; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1115239-UA78M12CKVURG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): BA78M12FP-E2; UA78M12CKVUR; UA78M12CKTPRG3; UA78M12CKVURG3;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M12CKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M12CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M12CKVURG3
IC REG LINEAR 12V 500MA TO252-3

IC REG LINEAR 12V 500MA TO252-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M12CKVURG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M12CKVURG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M12CKVURG3
IC REG LINEAR 12V 500MA TO252-3

IC REG LINEAR 12V 500MA TO252-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78M12CKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M12CKVURG3
PMIC - Voltage Regulators - Linear UA78M12CKVURG3
IC REG LINEAR 12V 500MA TO252-3

IC REG LINEAR 12V 500MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M12CKVURG3 296-19664-2-ND 776-UA78M12CKVURG3 1115239-UA78M12CKVURG3 UA78M12CKVURG3 UA78M12CKVURG3 UA78M12CKVURG3
Product Name UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 500mA 30V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKVURG3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-220,TO-252 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 Other; TO-252-3 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data