Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers UC1845AL883B

Description
Win Source Part Number: 1021422-UC1845AL883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: 2156-UC1845AL883B,TE XUNIUC1845AL883B RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1021422-UC1845AL883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: 2156-UC1845AL883B,TE XUNIUC1845AL883B RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1021422-UC1845AL883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1021422-UC1845AL883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1021422-UC1845AL883B
Win Source Part Number: 1021422-UC1845AL883B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Unitrode Other Names: 2156-UC1845AL883B,TE XUNIUC1845AL883B RoHS Status: RoHS non-compliant

Win Source Part Number: 1021422-UC1845AL883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Buck, Flyback, Forward
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Unitrode
Other Names: 2156-UC1845AL883B,TEXUNIUC1845AL883B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Power Management IC
760-UC1845AL883B
Power Management IC 760-UC1845AL883B
SWITCHING CONTROLLER, CURRENT-MO Product overview: UC1845AL883B from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC1845AL883B can be used for catalog matching and distributor lookup.

SWITCHING CONTROLLER, CURRENT-MO Product overview: UC1845AL883B from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC1845AL883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC Switching Controllers - UC1845AL883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC1845AL883B
DC DC Switching Controllers UC1845AL883B
Power Supply Controller 20-PLCC (9x9)

Power Supply Controller 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1021422-UC1845AL883B 760-UC1845AL883B UC1845AL883B
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Power Management IC DC DC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Output Voltage Type Transistor Driver
Package Type Other; Bulk Other; Bulk Other; 20-LCC (J-Lead)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22672MR-ADJ - 81454-LM22672MR-ADJ - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers
Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details