The UA723CDRE4 is a 14-pin SOIC package precision voltage regulator capable of delivering up to 150 mA output current with an adjustable output voltage range of 2 V to 37 V. It operates with input voltages up to 40 V and is characterized for a free-air temperature range of 0°C to 70°C. Features include adjustable current limiting, high ripple rejection, excellent input and load regulation, and low standby current. The device supports use in positive or negative power supplies as a series, shunt, switching, or floating regulator.
14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC
150-mA, 40-V, adjustable linear voltage regulator 14-SOIC 0 to 70 Product overview: UA723CDRE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA723CDRE4 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA 14SOIC
Linear Voltage Regulators Adj 150mA Precision Voltage Regulator
IC REG LIN POS ADJ 150MA 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UA723CDRE4 | UA723CDRE4-ND | 776-UA723CDRE4 | UA723CDRE4 | UA723CDRE4 | UA723CDRE4 |
| Product Name | UA723 14 Pin 150mA Adjustable Positive Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | ||
| Output Voltage | 2 to 37 volts | 2 to 37 volts | 37 volts | 2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |