Texas Instruments UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACPKG3

Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-SOT-89 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator - UA78L10ACPKG3 - Texas Instruments
Dallas, TX, United States
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator
UA78L10ACPKG3
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACPKG3
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-SOT-89 0 to 125

3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-SOT-89 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L10ACPKG3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L10ACPKG3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L10ACPKG3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-UA78L10ACPKG3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-UA78L10ACPKG3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-UA78L10ACPKG3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPKG3 - 901652-UA78L10ACPKG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPKG3
901652-UA78L10ACPKG3
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPKG3 901652-UA78L10ACPKG3
Manufacturer: Texas Instruments Win Source Part Number: 901652-UA78L10ACPKG3 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 100mA SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: uA78L10 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-UA78L10ACPKG3TR, 296-UA78L10ACPKG3DKR , UA78L10ACPKG3-ND, 296-UA78L10ACPKG3CT

Manufacturer: Texas Instruments
Win Source Part Number: 901652-UA78L10ACPKG3
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 100mA SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: uA78L10
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-UA78L10ACPKG3TR, 296-UA78L10ACPKG3DKR, UA78L10ACPKG3-ND, 296-UA78L10ACPKG3CT

Buy Now Datasheet
Singapore, Singapore
10V 100mA 25V SOT-89 LDO Voltage Regulator IC
776-UA78L10ACPKG3
10V 100mA 25V SOT-89 LDO Voltage Regulator IC 776-UA78L10ACPKG3
10V 100mA LDO, SOT-89-3, 25V In, 1.7V Dropout Product overview: UA78L10ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, 25V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACPKG3 can be used for catalog matching and distributor lookup.

10V 100mA LDO, SOT-89-3, 25V In, 1.7V Dropout Product overview: UA78L10ACPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, 25V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACPKG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L10ACPKG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L10ACPKG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L10ACPKG3
IC REG LINEAR 10V 100MA SOT89-3

IC REG LINEAR 10V 100MA SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L10ACPKG3
Linear Voltage Regulators UA78L10ACPKG3
Linear Voltage Regulators 10V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 10V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L10ACPKG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L10ACPKG3
PMIC - Voltage Regulators - Linear UA78L10ACPKG3
IC REG LINEAR 10V 100MA SOT89-3

IC REG LINEAR 10V 100MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L10ACPKG3 296-UA78L10ACPKG3CT-ND 901652-UA78L10ACPKG3 776-UA78L10ACPKG3 UA78L10ACPKG3 UA78L10ACPKG3 UA78L10ACPKG3
Product Name UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACPKG3 10V 100mA 25V SOT-89 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 Other; TO-243AA SOT89; Other; SOT-89-3 Other; SOT-89-3 SOT89
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z655DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 1.80E-5 amps
View Details
2 suppliers
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details