Texas Instruments UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACLPE3

Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator - UA78L15ACLPE3 - Texas Instruments
Dallas, TX, United States
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator
UA78L15ACLPE3
UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator UA78L15ACLPE3
3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 15V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50341-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50341-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50341-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACLPE3 - 805440-UA78L15ACLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACLPE3
805440-UA78L15ACLPE3
PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACLPE3 805440-UA78L15ACLPE3
Manufacturer: Texas Instruments Win Source Part Number: 805440-UA78L15ACLPE3 Packaging: Bulk Mounting Style: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 15V Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 30V PSRR: 39dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.7V at 40mA Part Number Series: UA78L15

Manufacturer: Texas Instruments
Win Source Part Number: 805440-UA78L15ACLPE3
Packaging: Bulk
Mounting Style: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 15V
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 30V
PSRR: 39dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.7V at 40mA
Part Number Series: UA78L15

Buy Now
Singapore, Singapore
15V 100mA LDO Voltage Regulator IC
776-UA78L15ACLPE3
15V 100mA LDO Voltage Regulator IC 776-UA78L15ACLPE3
15V 100mA LDO Regulator TO-92 3-Pin Positive Fixed Output Product overview: UA78L15ACLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L15ACLPE3 can be used for catalog matching and distributor lookup.

15V 100mA LDO Regulator TO-92 3-Pin Positive Fixed Output Product overview: UA78L15ACLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L15ACLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L15ACLPE3
Linear Voltage Regulators UA78L15ACLPE3
Linear Voltage Regulators 15V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 15V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L15ACLPE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L15ACLPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L15ACLPE3
IC REG LINEAR 15V 100MA TO92-3

IC REG LINEAR 15V 100MA TO92-3

Supplier's Site
TEXAS INSTRUMENTS UA78L15ACLPE3Linear Voltage Regulator, Fixed, Positive Voltage, 17.5V To 30V In, 15V And 0.1A Out, TO-92-3 - 815-UA78L15ACLPE3 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS UA78L15ACLPE3Linear Voltage Regulator, Fixed, Positive Voltage, 17.5V To 30V In, 15V And 0.1A Out, TO-92-3
815-UA78L15ACLPE3
TEXAS INSTRUMENTS UA78L15ACLPE3Linear Voltage Regulator, Fixed, Positive Voltage, 17.5V To 30V In, 15V And 0.1A Out, TO-92-3 815-UA78L15ACLPE3
TEXAS INSTRUMENTS UA78L15ACLPE3Linear Voltage Regulator, Fixed, Positive Voltage, 17.5V To 30V In, 15V And 0.1A Out, TO-92-3

TEXAS INSTRUMENTS UA78L15ACLPE3Linear Voltage Regulator, Fixed, Positive Voltage, 17.5V To 30V In, 15V And 0.1A Out, TO-92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L15ACLPE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L15ACLPE3
PMIC - Voltage Regulators - Linear UA78L15ACLPE3
IC REG LINEAR 15V 100MA TO92-3

IC REG LINEAR 15V 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L15ACLPE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L15ACLPE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L15ACLPE3
IC REG LINEAR 15V 100MA TO92-3

IC REG LINEAR 15V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L15ACLPE3 296-50341-ND 805440-UA78L15ACLPE3 776-UA78L15ACLPE3 UA78L15ACLPE3 UA78L15ACLPE3 815-UA78L15ACLPE3 UA78L15ACLPE3 UA78L15ACLPE3
Product Name UA78L15A 3/8 Pin 100mA Fixed 15V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L15ACLPE3 15V 100mA LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TEXAS INSTRUMENTS UA78L15ACLPE3Linear Voltage Regulator, Fixed, Positive Voltage, 17.5V To 30V In, 15V And 0.1A Out, TO-92-3 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24041DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers