Texas Instruments High-Performance Analog 1.5A 15V TO-220 Voltage Regulator IC UA7815CKC

Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: UA7815CKC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: UA7815CKC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 15V TO-220 Voltage Regulator IC
776-UA7815CKC
1.5A 15V TO-220 Voltage Regulator IC 776-UA7815CKC
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: UA7815CKC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKC can be used for catalog matching and distributor lookup.

3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: UA7815CKC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 15V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7815CKC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA7815CKC - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKC - 1275498-UA7815CKC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKC
1275498-UA7815CKC
PMIC - PMIC - Voltage Regulators - Linear - UA7815CKC 1275498-UA7815CKC
Manufacturer: Texas Instruments Win Source Part Number: 1275498-UA7815CKC Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1275498-UA7815CKC
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7815CKC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7815CKC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7815CKC
IC POS VOLT REG 15V 1.5A TO220-3

IC POS VOLT REG 15V 1.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-UA7815CKC UA7815CKC 1275498-UA7815CKC UA7815CKC
Product Name 1.5A 15V TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA7815CKC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; TO-220-3 Other; SIP3
Output Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details