Texas Instruments UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACDR

Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator - UA78L10ACDR - Texas Instruments
Dallas, TX, United States
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator
UA78L10ACDR
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACDR
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24391-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24391-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24391-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24391-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24391-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24391-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24391-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24391-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24391-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACDR - 056080-UA78L10ACDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACDR
056080-UA78L10ACDR
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACDR 056080-UA78L10ACDR
Manufacturer: Texas Instruments Win Source Part Number: 056080-UA78L10ACDR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 44dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056080-UA78L10ACDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10V 100mA 25V SOIC LDO Voltage Regulator IC
776-UA78L10ACDR
10V 100mA 25V SOIC LDO Voltage Regulator IC 776-UA78L10ACDR
10V LDO, 100mA, 25V In, 8-SOIC, Linear Voltage Regulator Product overview: UA78L10ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACDR can be used for catalog matching and distributor lookup.

10V LDO, 100mA, 25V In, 8-SOIC, Linear Voltage Regulator Product overview: UA78L10ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 100mA, 25V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 100mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L10ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L10ACDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L10ACDR
PMIC - Voltage Regulators - Linear UA78L10ACDR
IC REG LINEAR 10V 100MA 8SOIC

IC REG LINEAR 10V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L10ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L10ACDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L10ACDR
IC REG LINEAR 10V 100MA 8SOIC

IC REG LINEAR 10V 100MA 8SOIC

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L10ACDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L10ACDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L10ACDR
IC REG LINEAR 10V 100MA 8SOIC

IC REG LINEAR 10V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L10ACDR
Linear Voltage Regulators UA78L10ACDR
Linear Voltage Regulators 10V 100mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 10V 100mA Fixed Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L10ACDR 296-24391-2-ND 056080-UA78L10ACDR 776-UA78L10ACDR UA78L10ACDR UA78L10ACDR UA78L10ACDR UA78L10ACDR
Product Name UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACDR 10V 100mA 25V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data