Texas Instruments High-Performance Analog 6V TO-252 Voltage Regulator IC UA78M06CKTPR

Description
6V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M06CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M06CKTPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M06CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M06CKTPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V TO-252 Voltage Regulator IC
776-UA78M06CKTPR
6V TO-252 Voltage Regulator IC 776-UA78M06CKTPR
6V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M06CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M06CKTPR can be used for catalog matching and distributor lookup.

6V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M06CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M06CKTPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKTPR - 136275-UA78M06CKTPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKTPR
136275-UA78M06CKTPR
PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKTPR 136275-UA78M06CKTPR
Manufacturer: Texas Instruments Win Source Part Number: 136275-UA78M06CKTPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 2-PowerFLEX Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 136275-UA78M06CKTPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 2-PowerFLEX
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-1366-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-1366-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-1366-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M06CKTPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M06CKTPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M06CKTPR
IC REG LIN 6V 500MA 2POWERFLEX

IC REG LIN 6V 500MA 2POWERFLEX

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78M06CKTPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M06CKTPR
PMIC - Voltage Regulators - Linear UA78M06CKTPR
IC REG LIN 6V 500MA 2POWERFLEX

IC REG LIN 6V 500MA 2POWERFLEX

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-UA78M06CKTPR 136275-UA78M06CKTPR 296-1366-2-ND UA78M06CKTPR UA78M06CKTPR
Product Name 6V TO-252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKTPR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-252-3 Other; 2-PowerFLEX DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63
Output Voltage 6 volts 6 volts 6 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data