Texas Instruments UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator UA7808CKCS

Description
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator - UA7808CKCS - Texas Instruments
Dallas, TX, United States
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator
UA7808CKCS
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator UA7808CKCS
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCS - 056075-UA7808CKCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCS
056075-UA7808CKCS
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCS 056075-UA7808CKCS
Manufacturer: Texas Instruments Win Source Part Number: 056075-UA7808CKCS Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 1A PSRR: 72dB to 62dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056075-UA7808CKCS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A
PSRR: 72dB to 62dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13997-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13997-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13997-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
8V 1.5A TO-220 LDO Voltage Regulator IC
776-UA7808CKCS
8V 1.5A TO-220 LDO Voltage Regulator IC 776-UA7808CKCS
8V 1.5A Positive Linear Voltage Regulator TO-220 Product overview: UA7808CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7808CKCS can be used for catalog matching and distributor lookup.

8V 1.5A Positive Linear Voltage Regulator TO-220 Product overview: UA7808CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7808CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA7808CKCS - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA7808CKCS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7808CKCS
PMIC - Voltage Regulators - Linear UA7808CKCS
IC REG LINEAR 8V 1.5A TO220-3

IC REG LINEAR 8V 1.5A TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7808CKCS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7808CKCS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7808CKCS
IC REG LINEAR 8V 1.5A TO220-3

IC REG LINEAR 8V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7808CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7808CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7808CKCS
IC REG LINEAR 8V 1.5A TO220-3

IC REG LINEAR 8V 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7808CKCS
Linear Voltage Regulators UA7808CKCS
Linear Voltage Regulators Positive V

Linear Voltage Regulators Positive V

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7808CKCS 056075-UA7808CKCS 296-13997-5-ND 776-UA7808CKCS UA7808CKCS UA7808CKCS UA7808CKCS UA7808CKCS UA7808CKCS
Product Name UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA7808CKCS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 8V 1.5A TO-220 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data