Texas Instruments UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACLPRE3

Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator - UA78L12ACLPRE3 - Texas Instruments
Dallas, TX, United States
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator
UA78L12ACLPRE3
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACLPRE3
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPRE3 - 937981-UA78L12ACLPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPRE3
937981-UA78L12ACLPRE3
PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPRE3 937981-UA78L12ACLPRE3
Manufacturer: Texas Instruments Win Source Part Number: 937981-UA78L12ACLPRE 3 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 Package: Reel - TR Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: UA78L Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937981-UA78L12ACLPRE3
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Package: Reel - TR
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: UA78L
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78L12ACLPRE3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78L12ACLPRE3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78L12ACLPRE3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
12V 100mA LDO Voltage Regulator IC
776-UA78L12ACLPRE3
12V 100mA LDO Voltage Regulator IC 776-UA78L12ACLPRE3
12V 100mA LDO Regulator TO-92 Product overview: UA78L12ACLPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACLPRE3 can be used for catalog matching and distributor lookup.

12V 100mA LDO Regulator TO-92 Product overview: UA78L12ACLPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACLPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L12ACLPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L12ACLPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L12ACLPRE3
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78L12ACLPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L12ACLPRE3
PMIC - Voltage Regulators - Linear UA78L12ACLPRE3
IC REG LINEAR 12V 100MA TO92-3

IC REG LINEAR 12V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L12ACLPRE3 937981-UA78L12ACLPRE3 UA78L12ACLPRE3-ND 776-UA78L12ACLPRE3 UA78L12ACLPRE3 UA78L12ACLPRE3
Product Name UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78L12ACLPRE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 100mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details