Texas Instruments UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator UA7808CKTTR

Description
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator - UA7808CKTTR - Texas Instruments
Dallas, TX, United States
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator
UA7808CKTTR
UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator UA7808CKTTR
3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Fixed 8V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
 - UA7808CKTTR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO3

Fixed Positive Standard Regulator, 8V, BIPolar, PSSO3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21933-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21933-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21933-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21933-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21933-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21933-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKTTR - 1115205-UA7808CKTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKTTR
1115205-UA7808CKTTR
PMIC - PMIC - Voltage Regulators - Linear - UA7808CKTTR 1115205-UA7808CKTTR
Manufacturer: Texas Instruments Win Source Part Number: 1115205-UA7808CKTTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 1A PSRR: 72dB to 62dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115205-UA7808CKTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A
PSRR: 72dB to 62dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 1.5A LDO Voltage Regulator IC
776-UA7808CKTTR
8V 1.5A LDO Voltage Regulator IC 776-UA7808CKTTR
8V 1.5A LDO Linear Voltage Regulator TO-263-3 Positive Fixed Product overview: UA7808CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7808CKTTR can be used for catalog matching and distributor lookup.

8V 1.5A LDO Linear Voltage Regulator TO-263-3 Positive Fixed Product overview: UA7808CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7808CKTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA7808CKTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7808CKTTR
PMIC - Voltage Regulators - Linear UA7808CKTTR
IC REG LIN 8V 1.5A DDPAK/TO263-3

IC REG LIN 8V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7808CKTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7808CKTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7808CKTTR
IC REG LIN 8V 1.5A DDPAK/TO263-3

IC REG LIN 8V 1.5A DDPAK/TO263-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7808CKTTR
Linear Voltage Regulators UA7808CKTTR
Linear Voltage Regulators 3P 1.5A Fixed 8V Pos Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed 8V Pos Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7808CKTTR UA7808CKTTR 296-21933-2-ND 1115205-UA7808CKTTR 776-UA7808CKTTR UA7808CKTTR UA7808CKTTR UA7808CKTTR
Product Name UA7808 3 Pin 1.5A Fixed 8V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7808CKTTR 8V 1.5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263-3 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers