Texas Instruments UC1834 High Efficiency Linear Regulator UC1834J883B

Description
High Efficiency Linear Regulator 16-CDIP -55 to 125
Request a Quote
Description
High Efficiency Linear Regulator 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC1834J883B is a high-efficiency linear regulator designed for low input-output differential applications. It supports both positive and negative regulator configurations, making it versatile for various designs. The device features a high-gain amplifier and can drive output currents up to 200mA, utilizing an external pass device for higher current requirements. Key functionalities include an adjustable low threshold current sense amplifier for current limiting, and a fault monitoring circuit that detects under and over-voltage conditions. The fault alert output provides a programmable delay for transient rejection, and in the case of over-voltage, a 100mA crowbar output is activated to protect the system. The device also includes thermal shutdown protection to prevent excessive power dissipation. The UC1834J883B operates over a wide temperature range from -55°C to +125°C and has an input supply voltage rating of up to 40V. Its compact 16-pin CDIP package facilitates integration into various applications. This regulator is suitable for engineers looking for a reliable solution for precision voltage regulation in demanding environments.

Datasheet Summary
Powered by GS/AI

The UC1834J883B is a high-efficiency linear regulator designed for low input-output differential applications. It supports both positive and negative regulator configurations, making it versatile for various designs. The device features a high-gain amplifier and can drive output currents up to 200mA, utilizing an external pass device for higher current requirements. Key functionalities include an adjustable low threshold current sense amplifier for current limiting, and a fault monitoring circuit that detects under and over-voltage conditions. The fault alert output provides a programmable delay for transient rejection, and in the case of over-voltage, a 100mA crowbar output is activated to protect the system. The device also includes thermal shutdown protection to prevent excessive power dissipation. The UC1834J883B operates over a wide temperature range from -55°C to +125°C and has an input supply voltage rating of up to 40V. Its compact 16-pin CDIP package facilitates integration into various applications. This regulator is suitable for engineers looking for a reliable solution for precision voltage regulation in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
UC1834 High Efficiency Linear Regulator - UC1834J883B - Texas Instruments
Dallas, TX, United States
UC1834 High Efficiency Linear Regulator
UC1834J883B
UC1834 High Efficiency Linear Regulator UC1834J883B
High Efficiency Linear Regulator 16-CDIP -55 to 125

High Efficiency Linear Regulator 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC1834J883B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC1834J883B
HIGH EFFICIENCY LINEAR REGULATOR

HIGH EFFICIENCY LINEAR REGULATOR

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC1834J883B UC1834J883B
Product Name UC1834 High Efficiency Linear Regulator Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
Vout Tolerance 4 %
VIN 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details