Texas Instruments UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACD

Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator - UA78L12ACD - Texas Instruments
Dallas, TX, United States
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator
UA78L12ACD
UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator UA78L12ACD
3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Fixed 12V Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Electronic Wholesale - UA78L12ACD - 1275517-UA78L12ACD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UA78L12ACD
1275517-UA78L12ACD
Electronic Wholesale - UA78L12ACD 1275517-UA78L12ACD
Manufacturer: Texas Instruments Win Source Part Number: 1275517-UA78L12ACD Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C PSRR: 42dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: UA78L12 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 27V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275517-UA78L12ACD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 42dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: UA78L12
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 27V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
 - UA78L12ACD - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
12V 100mA 27V SOIC LDO Voltage Regulator IC
776-UA78L12ACD
12V 100mA 27V SOIC LDO Voltage Regulator IC 776-UA78L12ACD
12V 100mA LDO Linear Voltage Regulator, 27V In, 8-SOIC Product overview: UA78L12ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACD can be used for catalog matching and distributor lookup.

12V 100mA LDO Linear Voltage Regulator, 27V In, 8-SOIC Product overview: UA78L12ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 27V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78L12ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11130-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11130-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11130-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L12ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L12ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L12ACD
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L12ACD
Linear Voltage Regulators UA78L12ACD
Linear Voltage Regulators 12.0V 100mA

Linear Voltage Regulators 12.0V 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78L12ACD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L12ACD
PMIC - Voltage Regulators - Linear UA78L12ACD
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L12ACD 1275517-UA78L12ACD UA78L12ACD 776-UA78L12ACD 296-11130-5-ND UA78L12ACD UA78L12ACD UA78L12ACD
Product Name UA78L12A 3/8 Pin 100mA Fixed 12V Positive Voltage Regulator Electronic Wholesale - UA78L12ACD 12V 100mA 27V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,SOT-89,TO-92 SOIC; Other; 8-SOIC SOIC; Other; SOIC8 Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data