Texas Instruments Custom Parts - Custom Parts (U - Z) - UC1854BJ883B UC1854BJ883B

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197732-UC1854BJ883B Length: 19.56 mm Thickness: 4.57 mm Height: 5.08 mm Topology: Boost Number of Pins: 16 Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): UC1854BJ/883B; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Switching Frequency: 115 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 10 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197732-UC1854BJ883B Length: 19.56 mm Thickness: 4.57 mm Height: 5.08 mm Topology: Boost Number of Pins: 16 Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): UC1854BJ/883B; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Switching Frequency: 115 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 10 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UC1854BJ883B - 1197732-UC1854BJ883B - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UC1854BJ883B
1197732-UC1854BJ883B
Custom Parts - Custom Parts (U - Z) - UC1854BJ883B 1197732-UC1854BJ883B
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197732-UC1854BJ883B Length: 19.56 mm Thickness: 4.57 mm Height: 5.08 mm Topology: Boost Number of Pins: 16 Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): UC1854BJ/883B; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Switching Frequency: 115 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 10 V Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197732-UC1854BJ883B
Length: 19.56 mm
Thickness: 4.57 mm
Height: 5.08 mm
Topology: Boost
Number of Pins: 16
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): UC1854BJ/883B;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Switching Frequency: 115 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 20 V
Min Supply Voltage: 10 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1197732-UC1854BJ883B
Product Name Custom Parts - Custom Parts (U - Z) - UC1854BJ883B
Package Type DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Power Management IC - 761-AAT3603IIH-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1828242P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details