Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M12CKTPR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11142-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11142-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11142-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKTPR - 113952-UA78M12CKTPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKTPR
113952-UA78M12CKTPR
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKTPR 113952-UA78M12CKTPR
Manufacturer: Texas Instruments Win Source Part Number: 113952-UA78M12CKTPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 2-PowerFLEX Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): BA7812FP-E2; UA78M12CKVUR; KA7812ER; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 113952-UA78M12CKTPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 2-PowerFLEX
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): BA7812FP-E2; UA78M12CKVUR; KA7812ER;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
12V TO-252 Voltage Regulator IC
776-UA78M12CKTPR
12V TO-252 Voltage Regulator IC 776-UA78M12CKTPR
12V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M12CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M12CKTPR can be used for catalog matching and distributor lookup.

12V FIXED POSITIVE REGULATOR, PSSO2, PLASTIC, TO-252, FM-3 Product overview: UA78M12CKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M12CKTPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M12CKTPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M12CKTPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M12CKTPR
IC REG LIN 12V 500MA 2POWERFLEX

IC REG LIN 12V 500MA 2POWERFLEX

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78M12CKTPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M12CKTPR
PMIC - Voltage Regulators - Linear UA78M12CKTPR
IC REG LIN 12V 500MA 2POWERFLEX

IC REG LIN 12V 500MA 2POWERFLEX

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-11142-2-ND 113952-UA78M12CKTPR 776-UA78M12CKTPR UA78M12CKTPR UA78M12CKTPR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKTPR 12V TO-252 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; 2-PowerFLEX Other; TO-252-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data